MCX Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
MCX Right Angle PCB Plug Through Hole 50 Ohm
CONNECTOR, MCX, RCPT, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX R/A RECEPTACLE PCB PLUG GOLD
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1453-ND | 252155 | 252155 | 99H6548 | 252155 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | MCX Connector | Connector, Mcx, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | MCX | MCX | |||
| Mounting | Through Hole, Right Angle | ||||
| Gender | Male / Plug | Female / Jack | Male / Plug |