Amphenol Corporation Coaxial Connector (RF) Adapters 252169

Description
Adapter Coaxial Connector MCX Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector MCX Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1265-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1265-ND
Coaxial Connector (RF) Adapters ACX1265-ND
Adapter Coaxial Connector MCX Jack, Female Socket To MCX Jack, Female Socket 50Ohm

Adapter Coaxial Connector MCX Jack, Female Socket To MCX Jack, Female Socket 50Ohm

Buy Now Datasheet
MCX Connector - 252169 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252169
MCX Connector 252169
MCX Jack to MCX Jack

MCX Jack to MCX Jack

Buy Now
Swedesboro, NJ, United States
Connectors
252169
Connectors 252169
RF Connector

RF Connector

Buy Now
RF Adapters - In Series - 252169 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
252169
RF Adapters - In Series 252169
RF Adapters - In Series MCX JACK JACK ADAPTER GOLD

RF Adapters - In Series MCX JACK JACK ADAPTER GOLD

Buy Now Datasheet
Mcx Jack To Mcx Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf - 92H2472 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Jack To Mcx Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
92H2472
Mcx Jack To Mcx Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf 92H2472
MCX Jack to MCX Jack Adapter 50 Ohm Straight / Individual Bag

MCX Jack to MCX Jack Adapter 50 Ohm Straight / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1265-ND 252169 252169 92H2472
Product Name Coaxial Connector (RF) Adapters MCX Connector RF Adapters - In Series Mcx Jack To Mcx Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details