SMA FE Solderless Connetor PCB Edge Launch
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
RF CONN, SMA EDGE LAUNCH JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 2921-61674 | 1678-2921-61674-ND | 70AJ5836 |
| Product Name | Connectors RF - MICROWAVE | Coaxial Connector (RF) Assemblies | Rf Conn, Sma Edge Launch Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA; Jack, Female Socket | SMA | |
| Mounting | Board Edge, End Launch |