SMA Female PCB Edge Launch Connector, .0
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA FEMALE PCB EDGE LAUNC INDIVIDUAL BAG
RF COAX CONN, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA F Edge Launch Conn RECEP. 50 OHMS
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2985-6035 | 2985-6035-ND | 2985-6035 | 43AC7715 | 2985-6035 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors Unreviewed | Rf Coax Conn, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Category | Coaxial Connector; RF and Microwave Connector |