Amphenol RF Connectors 262111

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
262111
Connectors 262111
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
262111
RF & Microwave 262111
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 262111 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262111
RF Coaxial Cable Mount Connector 262111
MMCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

MMCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1273-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1273-ND
Coaxial Connector (RF) Assemblies ACX1273-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Mmcx Right Angle Crimp Plug For Rg-316 Double Braided, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Right Angle Crimp Plug For Rg-316 Double Braided, 50 Ohm Rohs Compliant Amphenol Rf
82AC1340
Mmcx Right Angle Crimp Plug For Rg-316 Double Braided, 50 Ohm Rohs Compliant Amphenol Rf 82AC1340
MMCX RIGHT ANGLE CRIMP PLUG FOR RG-316 DOUBLE BRAIDED, 50 OHM ROHS COMPLIANT: YES

MMCX RIGHT ANGLE CRIMP PLUG FOR RG-316 DOUBLE BRAIDED, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H6678 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H6678
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H6678
CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 262111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262111
RF Connectors / Coaxial Connectors 262111
RF Connectors / Coaxial Connectors MMCX R/A CRIMP PLUG RG316 DOUBLE BRAID

RF Connectors / Coaxial Connectors MMCX R/A CRIMP PLUG RG316 DOUBLE BRAID

Buy Now Datasheet
connector,rf coaxial,mmcx rt angle crimp plug,for rg316 double braid,50 ohm - 70031861 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mmcx rt angle crimp plug,for rg316 double braid,50 ohm
70031861
connector,rf coaxial,mmcx rt angle crimp plug,for rg316 double braid,50 ohm 70031861
The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-discon nect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications. Features: 50 ω Impedance 0-6 GHz Frequency Range Snap-On Mating Allows 360° Rotation CECC 22000 Conformance 1.20 Maximum VSWR Using Straight Coax Connector 500 Mating Cycles Minimum Connector Durability –40 to 90°C Temperature Range

The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-disconnect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications.
Features:

  • 50 Ω Impedance
  • 0-6 GHz Frequency Range
  • Snap-On Mating Allows 360° Rotation
  • CECC 22000 Conformance
  • 1.20 Maximum VSWR Using Straight Coax Connector
  • 500 Mating Cycles Minimum Connector Durability
  • –40 to 90°C Temperature Range
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 262111 262111 ACX1273-ND 82AC1340 99H6678 262111 70031861
Product Name Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Mmcx Right Angle Crimp Plug For Rg-316 Double Braided, 50 Ohm Rohs Compliant Amphenol Rf Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,mmcx rt angle crimp plug,for rg316 double braid,50 ohm
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle Right Angle
Termination Solder Crimp Crimp
Connector Type MMCX MCX; MMCX
Unlock Full Specs
to access all available technical data