Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin 75Ohm
Adapter, in.Fin.. Male to Push On Male
in.Fin.. male push on to in.Fin.. female interface.
RF/COAXIAL ADAPTER, F JACK-F PLUG, STR; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series JACK TO PUSH ON PLUG
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 116-25-7140-ND | 70081353 | 66K7966 | 25-7140 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter; Adapter | Rf/coaxial Adapter, F Jack-F Plug, Str; Convert From Coax Type Aim Cambridge - Cinch Connectivity | RF Adapters - In Series |
| Connector Type | Type F |