SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Female Bulkhead Connector for .047 C
SMA Female Bulkhead Connector for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Ferrule (052-29-102), 1x Clamp Nut (p/n: 029-45-047)1x O-Ring (p/n: 220-81-009), 1x Lockwasher (p/n:
RF Connectors / Coaxial Connectors SMA F Bulkhead Conn for .047 Cable
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2944-6001 | 2944-6001-ND | 2944-6001 | 43AC7708 | 2944-6001 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | Sma Female Bulkhead Connector For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA |