Amphenol Corporation Coaxial Connector (RF) Assemblies 262113

Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1271-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1271-ND
Coaxial Connector (RF) Assemblies ACX1271-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
262113
RF & Microwave 262113
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 262113 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262113
RF Coaxial Cable Mount Connector 262113
MMCX Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm

MMCX Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 262113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262113
RF Connectors / Coaxial Connectors 262113
RF Connectors / Coaxial Connectors MMCX R/A PLUG STANDARD CABLE

RF Connectors / Coaxial Connectors MMCX R/A PLUG STANDARD CABLE

Buy Now Datasheet
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H6682 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H6682
Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H6682
CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,mmcx right-angle plug,solder term. for 0.085 semi-rigid - 70031859 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mmcx right-angle plug,solder term. for 0.085 semi-rigid
70031859
connector,rf coaxial,mmcx right-angle plug,solder term. for 0.085 semi-rigid 70031859
The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-discon nect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications. Features: 50 ω Impedance 0-6 GHz Frequency Range Snap-On Mating Allows 360° Rotation CECC 22000 Conformance 1.20 Maximum VSWR Using Straight Coax Connector 500 Mating Cycles Minimum Connector Durability –40 to 90°C Temperature Range

The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-disconnect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications.
Features:

  • 50 Ω Impedance
  • 0-6 GHz Frequency Range
  • Snap-On Mating Allows 360° Rotation
  • CECC 22000 Conformance
  • 1.20 Maximum VSWR Using Straight Coax Connector
  • 500 Mating Cycles Minimum Connector Durability
  • –40 to 90°C Temperature Range
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1271-ND 262113 262113 262113 99H6682 70031859
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Mmcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf connector,rf coaxial,mmcx right-angle plug,solder term. for 0.085 semi-rigid
Connector Type MMCX MCX; MMCX
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data