MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX End Launch Plug for 0.062 inch PCB 50 Ohm
RF Connectors / Coaxial Connectors MMCX EDGE CARD PLUG RECEPTACLE GOLD
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 262106 | ACX1276-ND | 262106 | 262106 | 99H6672 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | MMCX; Plug, Male Pin | MCX; MMCX | |||
| Mounting | Board Edge, Cutout; Surface Mount | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |