1.0/2.3 End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead
1.0/2.3 Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
RF Connectors / Coaxial Connectors 1.0/2.3 DIN Rec Edge Launch GLD
RF/COAX 1.0/2.3 DIN JACK EDGE LAUNCH 75 OHM; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 282133-75 | 282133-75 | ACX1783-ND | 282133-75 | 23T0427 |
| Product Name | RF Coaxial Board Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coax 1.0/2.3 Din Jack Edge Launch 75 Ohm; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector |