MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
MCX Straight Jack Round Post 50 Ohm Press-Fit
MCX Straight Jack Post Contact 50 Ohm
RF Connectors / Coaxial Connectors MCX BULKHEAD RECPT PRESS FIT GOLD
MCX Straight Receptacle Jack Round Post Press-Fit 50 Ohm / Individual Bag
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF3030-ND | 252124 | 252124 | 252124 | 99H6517 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | MCX Connector | RF Connectors / Coaxial Connectors | Mcx Straight Receptacle Jack Round Post Press-Fit 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | MCX | ||||
| Mounting | Panel Mount | Press-Fit | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |