Amphenol Corporation MCX Connector 252129

Description
MCX Right Angle Jack PCB 50 Ohm
Request a Quote Datasheet
Description
MCX Right Angle Jack PCB 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Connector - 252129 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252129
MCX Connector 252129
MCX Right Angle Jack PCB 50 Ohm

MCX Right Angle Jack PCB 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252129
RF & Microwave 252129
RF

RF

Buy Now
Coaxial Connectors (RF) - 252129 - 906044-252129 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 252129
906044-252129
Coaxial Connectors (RF) - 252129 906044-252129
Manufacturer: AMPHENOL Win Source Part Number: 906044-252129 Features: MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder Package: Bulk Mounting: Through Hole, Right Angle Family Name: 2521 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4010 Other Part Number: 5289521A, ACX1494

Manufacturer: AMPHENOL
Win Source Part Number: 906044-252129
Features: MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 2521
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.69.4010
Other Part Number: 5289521A, ACX1494

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1494-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1494-ND
Coaxial Connector (RF) Assemblies ACX1494-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-252129
50 OHM Electronic Connector 437-252129
CONN MCX RCPT R/A 50 OHM PCB Product overview: 252129 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-252129 can be used for catalog matching and distributor lookup.

CONN MCX RCPT R/A 50 OHM PCB Product overview: 252129 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-252129 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 252129 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
252129
RF Coaxial Board Mount Connector 252129
MCX Right Angle PCB Jack Through Hole 50 Ohm

MCX Right Angle PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
Mcx Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf - 26AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf
26AC6661
Mcx Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf 26AC6661
MCX RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

MCX RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Connector, Mcx, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H6521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mcx, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H6521
Connector, Mcx, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H6521
CONNECTOR, MCX, RCPT, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, MCX, RCPT, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
CONN MCX RCPT R/A 50 OHM PCB - 43-252129 - Utmel Electronic Limited
Hong Kong, China
CONN MCX RCPT R/A 50 OHM PCB
43-252129
CONN MCX RCPT R/A 50 OHM PCB 43-252129
CONN MCX RCPT R/A 50 OHM PCB

CONN MCX RCPT R/A 50 OHM PCB

Supplier's Site
RF Connectors / Coaxial Connectors - 252129 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252129
RF Connectors / Coaxial Connectors 252129
RF Connectors / Coaxial Connectors MCX R/A RECEPTACLE PCB .155 LEGS

RF Connectors / Coaxial Connectors MCX R/A RECEPTACLE PCB .155 LEGS

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 252129 906044-252129 ACX1494-ND 437-252129 252129 26AC6661 99H6521 43-252129 252129
Product Name MCX Connector Coaxial Connectors (RF) - 252129 Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector RF Coaxial Board Mount Connector Mcx Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf Connector, Mcx, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf CONN MCX RCPT R/A 50 OHM PCB RF Connectors / Coaxial Connectors
Mounting Through Hole, Right Angle Through Hole, Right Angle PCB, Through Hole
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX MCX
Voltage Rating 225 volts 225 volts 335 volts
Unlock Full Specs
to access all available technical data