SV Microwave, Inc. Coaxial Connector (RF) Assemblies 2921-40055

Description
SMA FEMALE NON-MAGNETIC BULKHEAD
Request a Quote Datasheet
Description
SMA FEMALE NON-MAGNETIC BULKHEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-2921-40055-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-2921-40055-ND
Coaxial Connector (RF) Assemblies 1678-2921-40055-ND
SMA FEMALE NON-MAGNETIC BULKHEAD

SMA FEMALE NON-MAGNETIC BULKHEAD

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
2921-40055
SMA Connector 2921-40055
SMA Female Non-Magnetic Bulkhead Connect

SMA Female Non-Magnetic Bulkhead Connect

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1678-2921-40055-ND 2921-40055
Product Name Coaxial Connector (RF) Assemblies SMA Connector
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Vertical Launch Connectors - NVLC-1F-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details