TE Connectivity Coax Connectors 2510969-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 20.3 MM  [.799 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.9 MM  [.311 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : High Density BNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 20.3 MM  [.799 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.9 MM  [.311 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : High Density BNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2510969-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2510969-1
Coax Connectors 2510969-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 20.3 MM  [.799 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.9 MM  [.311 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : High Density BNC Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper
  • Ferrule Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Nickel
  • RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 20.3 MM  [.799 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.9 MM  [.311 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : High Density BNC

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2510969-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2510969-1-ND
Coaxial Connector (RF) Assemblies 343-2510969-1-ND
HIGHD BNC PLUG RA RG179/179DT TY

HIGHD BNC PLUG RA RG179/179DT TY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2510969-1 343-2510969-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector BNC
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data