SV Microwave, Inc. adapters 2994-6602

Description
SMA Female to Male Adapter, R/A
Request a Quote Datasheet
Description
SMA Female to Male Adapter, R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
2994-6602
adapters 2994-6602
SMA Female to Male Adapter, R/A

SMA Female to Male Adapter, R/A

Buy Now
Coaxial Connector (RF) Adapters - 2994-6602-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2994-6602-ND
Coaxial Connector (RF) Adapters 2994-6602-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 2994-6602 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2994-6602
RF Adapters - In Series 2994-6602
RF Adapters - In Series SMA F to M Adapter, R/A

RF Adapters - In Series SMA F to M Adapter, R/A

Buy Now Datasheet
Sma Female To Male Adapter, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Sma Female To Male Adapter, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7730
Sma Female To Male Adapter, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7730
SMA Female to Male Adapter, R/A / Individual - Tray (Pack Fill Qty: 50)

SMA Female to Male Adapter, R/A / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2994-6602 2994-6602-ND 2994-6602 43AC7730
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Sma Female To Male Adapter, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details