Amphenol Corporation RF Coaxial Cable Mount Connector 262141

Description
MMCX Straight Crimp Jack for 1.13mm Micro-Coaxial 50 Ohm Bulkhead
Request a Quote Datasheet
Description
MMCX Straight Crimp Jack for 1.13mm Micro-Coaxial 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 262141 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262141
RF Coaxial Cable Mount Connector 262141
MMCX Straight Crimp Jack for 1.13mm Micro-Coaxial 50 Ohm Bulkhead

MMCX Straight Crimp Jack for 1.13mm Micro-Coaxial 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - 262141-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
262141-ND
Coaxial Connector (RF) Assemblies 262141-ND
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Mmcx Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf - 89K7050 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf
89K7050
Mmcx Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf 89K7050
MMCX Straight Crimp Jack 1.13 mm Micro-cable Bulkhead Rear Mount 50 Ohm / Individual Bag

MMCX Straight Crimp Jack 1.13 mm Micro-cable Bulkhead Rear Mount 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 262141 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262141
RF Connectors / Coaxial Connectors 262141
RF Connectors / Coaxial Connectors MMCX JACK FOR 1.13 U.FL CABLE

RF Connectors / Coaxial Connectors MMCX JACK FOR 1.13 U.FL CABLE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 262141 262141-ND 89K7050 262141
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Mmcx Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details