TE Connectivity Coax Connectors 2828775-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Positions : 4 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSMM Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Positions : 4 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSMM Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2828775-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2828775-1
Coax Connectors 2828775-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Positions : 4 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSMM Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Positions : 4

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : OSMM
  • Sealable : No
Buy Now
Coaxial Connector (RF) Accessories - 17-2828775-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2828775-1-ND
Coaxial Connector (RF) Accessories 17-2828775-1-ND
VITA 67 OSMM RF/OPTIC COMBO MODU

VITA 67 OSMM RF/OPTIC COMBO MODU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2828775-1 17-2828775-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data