7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL, 7/16 PANEL JACK, 50 OHM CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 7/16 PANEL RECPTACLE SOLDER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 272130 | 272130-ND | 99H6742 | 272130 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, 7/16 Panel Jack, 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | 7-16 Connector | |||
| Mounting | Panel Mount | Flange Mount, 4-Hole | ||
| Gender | Female / Jack | Female / Jack |