- Trained on our vast library of engineering resources.

Cinch Connectivity Solutions RF Adapters - Between Series 26-8016

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - Between Series - 26-8016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
26-8016
RF Adapters - Between Series 26-8016
RF Adapters - Between Series ADAPTER N 50 OHM N(M) TO BNC(F)

RF Adapters - Between Series ADAPTER N 50 OHM N(M) TO BNC(F)

Supplier's Site
Coaxial Connector (RF) Adapters - 116-26-8016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
116-26-8016-ND
Coaxial Connector (RF) Adapters 116-26-8016-ND
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Supplier's Site Datasheet
 - 8862994 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Adapter Type = N Plug to BNC Jack Adapter Type A = Type N Adapter Type B = BNC Gender A = Plug Gender B = Jack Impedance = 50Ohms Body Orientation = Straight Operating Frequency = 0 - 4GHz Contact Plating = Gold Length = 31.9mm

A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Adapter Type = N Plug to BNC Jack
Adapter Type A = Type N
Adapter Type B = BNC
Gender A = Plug
Gender B = Jack
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Contact Plating = Gold
Length = 31.9mm

Supplier's Site
connector,rf coaxial,between series adapter,bnc jack to n plug - 70081045 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,bnc jack to n plug
70081045
connector,rf coaxial,between series adapter,bnc jack to n plug 70081045
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 ω-75 ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.

Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 26-8016 116-26-8016-ND 8862994 70081045
Product Name RF Adapters - Between Series Coaxial Connector (RF) Adapters connector,rf coaxial,between series adapter,bnc jack to n plug
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz RG6 BNC Connector, Locking - 1695ABHDL - Belden Inc.
Specs
Connector Type Audio / Video
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RF Connectors - 1274532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Circular Plastic Push Pull Indoor Connector Indoor IP50 - P (IP65) Series - Shenzhen Bexkom Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details