Amphenol Corporation RF Coaxial Cable Mount Connector 252119

Description
MCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet
Description
MCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 252119 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252119
RF Coaxial Cable Mount Connector 252119
MCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

MCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
252119
RF & Microwave 252119
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1260-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1260-ND
Coaxial Connector (RF) Assemblies ACX1260-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 252119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252119
RF Connectors / Coaxial Connectors 252119
RF Connectors / Coaxial Connectors MCX R/A CRIMP PLUG 316 GOLD DB

RF Connectors / Coaxial Connectors MCX R/A CRIMP PLUG 316 GOLD DB

Buy Now Datasheet
Rf/coaxial, Mcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6510 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6510
Rf/coaxial, Mcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6510
RF/COAXIAL, MCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 252119 252119 ACX1260-ND 252119 99H6510
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Mcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Solder Crimp
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data