MCX Right Angle Solder Plug for .047 Semi-Rigid 50 Ohm
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors MCX RIGHT ANGLE PLUG .047 GOLD
MCX Right Angle Solder Plug 0.047-inch Conformable 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 252158 | ARF3032-ND | 252158 | 99H6551 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Mcx Right Angle Solder Plug 0.047-Inch Conformable 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Termination | Solder | |||
| Connector Type | MCX |