TE Connectivity Coax Connectors 2504635-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector Shape : Circular RF Connector Style : Plug RF Interface : N Type Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector Shape : Circular RF Connector Style : Plug RF Interface : N Type Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2504635-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2504635-1
Coax Connectors 2504635-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Connector Shape : Circular RF Connector Style : Plug RF Interface : N Type Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Industrial

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Accessories - 343-2504635-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
343-2504635-1-ND
Coaxial Connector (RF) Accessories 343-2504635-1-ND
N PLUG PROTECTION CAP WITHOUT CH

N PLUG PROTECTION CAP WITHOUT CH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2504635-1 343-2504635-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337429-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
RF Connectors - 1060442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers