SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Female Flange Mount Connector, 2 Hol
SMA FEMALE FLANGE MOUNT CONN 2 HOLE,.085 CBL
RF Connectors / Coaxial Connectors SMA F FlangMountConn 2 Hole for .085 Cbl
SMA Female Flange Mount Connector, 2 Hole, for .085 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Insulator (p/n: 244-29-381), 1x Contact (p/n: 033-29-196))
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2933-6001 | 2933-6001-ND | 2933-6001 | 2933-6001 | 2933-6001 | 43AC7705 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Connectors / Coaxial Connectors | Sma Female Flange Mount Connector, 2 Hole, For .085 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | |
| Connector Type | SMA | SMA |