Adapter Coaxial Connector MMCX Jack, Female Socket To MMCX Jack, Female Socket 50Ohm
RF Adapters - In Series MMCX JACK TO JACK ADAPTER
RF/COAXIAL ADAPTER, MMCX JACK-MMCX JACK; Convert From Coax Type:MMCX; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1498-ND | 262129 | 99H6698 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, Mmcx Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | MMCX | MCX; MMCX |