Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant
RF Adapters - In Series R/A JACK TO PLUG
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.
PL-258 DUAL FEM. INLINE SPLICE
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 116-25-7330-ND | 25-7330 | 70081293 | 66K8017 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Adapter; UHF; Jack to Jack; Straight | Pl-258 Dual Fem. Inline Splice Aim Cambridge - Cinch Connectivity |
| Connector Type | UHF |