Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA
MMCX Right Angle PCB Jack Through Hole 50 Ohm
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors MMCX RIGHT ANGLE PCB RECEPTACLE GOLD
RF/COAXIAL, MMCX JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 262105 | 262105 | 262105 | ACX1978-ND | 262105 | 99H6671 |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | MMCX Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | |||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | MMCX; Jack, Female Socket | MCX; MMCX |