1.0/2.3 Right Angle PCB Jack Through Hole 75 Ohm Bulkhead
1.0/2.3 Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors 1.0/2.3 DIN Rec R/A Gold
RF/COAXIAL, 1.0/2.3 DIN JACK, R/A, 75 OHM; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 282100-75 | ACX1782-ND | 282100-75 | 23T0424 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, 1.0/2.3 Din Jack, R/a, 75 Ohm; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector |