Amphenol Corporation Coaxial Connector (RF) Assemblies 262101

Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1268-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1268-ND
Coaxial Connector (RF) Assemblies ACX1268-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - 262101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
262101
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) 262101
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA /B/C)

Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)

Buy Now
Swedesboro, NJ, United States
RF & Microwave
262101
RF & Microwave 262101
RF

RF

Buy Now
Swedesboro, NJ, United States
BNC Connector
262101
BNC Connector 262101
BNC M STR RG174 50OHM

BNC M STR RG174 50OHM

Buy Now
RF Coaxial Cable Mount Connector - 262101 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262101
RF Coaxial Cable Mount Connector 262101
MMCX Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

MMCX Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
connector,rf coaxial,mmcx str crimp plug,for rg174,316,LMR100 cable,50 ohm - 70031857 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mmcx str crimp plug,for rg174,316,LMR100 cable,50 ohm
70031857
connector,rf coaxial,mmcx str crimp plug,for rg174,316,LMR100 cable,50 ohm 70031857
The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-discon nect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications. Features: 50 ω Impedance 0-6 GHz Frequency Range Snap-On Mating Allows 360° Rotation CECC 22000 Conformance 1.20 Maximum VSWR Using Straight Coax Connector 500 Mating Cycles Minimum Connector Durability –40 to 90°C Temperature Range

The Connex MMXX series, also called MicroMate™, is the next generation of micro-miniature connectors. It is Amphenol's smallest RF connector line offering reliable broadband performance from DC to 6 GHz. These 50 ohm connectors incorporate the industry-approved MMCX interface, assuring reliable snap-on/quick-disconnect mating and proven electrical performance at a low cost. The low-profile of these PCB receptacles makes them ideal for high-volume cellular, GPS and wireless base station applications.
Features:

  • 50 Ω Impedance
  • 0-6 GHz Frequency Range
  • Snap-On Mating Allows 360° Rotation
  • CECC 22000 Conformance
  • 1.20 Maximum VSWR Using Straight Coax Connector
  • 500 Mating Cycles Minimum Connector Durability
  • –40 to 90°C Temperature Range
Supplier's Site
RF Connectors / Coaxial Connectors - 262101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262101
RF Connectors / Coaxial Connectors 262101
RF Connectors / Coaxial Connectors MMCX STRAIGHT PLUG 174/316 GOLD STD POL

RF Connectors / Coaxial Connectors MMCX STRAIGHT PLUG 174/316 GOLD STD POL

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 73H3904 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
73H3904
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 73H3904
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1268-ND 262101 262101 262101 70031857 262101 73H3904
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) RF & Microwave RF Coaxial Cable Mount Connector connector,rf coaxial,mmcx str crimp plug,for rg174,316,LMR100 cable,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type MMCX MCX; MMCX
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data