Amphenol Corporation RF Coaxial Cable Mount Connector 262122

Description
MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet
Description
MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 262122 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262122
RF Coaxial Cable Mount Connector 262122
MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 262122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
262122-ND
Coaxial Connector (RF) Assemblies 262122-ND
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Mmcx Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf - 99H6691 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf
99H6691
Mmcx Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf 99H6691
MMCX Straight Crimp Jack RG-316DS RD-316 Bulkhead Rear Mount 50 Ohm / Individual Bag

MMCX Straight Crimp Jack RG-316DS RD-316 Bulkhead Rear Mount 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 262122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262122
RF Connectors / Coaxial Connectors 262122
RF Connectors / Coaxial Connectors MMCX BULKHEAD JACK 316 DBLE BRAID GOLD

RF Connectors / Coaxial Connectors MMCX BULKHEAD JACK 316 DBLE BRAID GOLD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 262122 262122-ND 99H6691 262122
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Mmcx Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051088-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1222180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details