Amphenol Corporation MCX Connector 252204

Description
MCX Straight Cable Plug 50 Ohm
Request a Quote Datasheet
Description
MCX Straight Cable Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Connector - 252204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252204
MCX Connector 252204
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 252204 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252204
RF Coaxial Cable Mount Connector 252204
MCX Connector

MCX Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - 252204-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
252204-ND
Coaxial Connector (RF) Assemblies 252204-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 252204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252204
RF Connectors / Coaxial Connectors 252204
RF Connectors / Coaxial Connectors MCX STRAIGHT CRIMP PLUG 1.13 DIA.

RF Connectors / Coaxial Connectors MCX STRAIGHT CRIMP PLUG 1.13 DIA.

Buy Now Datasheet
Mcx Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf - 58T5499 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf
58T5499
Mcx Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf 58T5499
MCX Straight Crimp Plug 1.13 mm Micro-cable 50 Ohm / Individual Bag

MCX Straight Crimp Plug 1.13 mm Micro-cable 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 252204 252204 252204-ND 252204 58T5499
Product Name MCX Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Mcx Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf
Connector Type MCX
Unlock Full Specs
to access all available technical data