The Amphenol RF MCX Plug, part number 99H6487, is a right-angle coaxial connector designed for 75-ohm applications. It features a crimp termination method and is suitable for use with coaxial cable types such as RG179 and RG187A. The connector operates effectively within a frequency range of up to 6 GHz and has a maximum voltage rating of 335 VRMS. The connector's construction includes a brass body with a gold-plated center contact and a beryllium copper female contact, ensuring low contact resistance and high durability. The maximum VSWR is 1.5 at 6 GHz for right-angle configurations, and it offers an insulation resistance of 5000 megohms. The MCX connector series is known for its lightweight and compact design, making it ideal for applications where space and weight are critical factors. This product is RoHS compliant, ensuring it meets environmental standards. The MCX Plug is a reliable choice for engineers looking for efficient and high-performance coaxial connections in their projects.
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
RF Connectors / Coaxial Connectors MCX RIGHT ANGLE PLUG 179/U GOLD
RF/COAXIAL, MCX PLUG, R/A, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2041-ND | 252102-75 | 252102-75 | 252102-75 | 99H6487 |
| Product Name | Coaxial Connector (RF) Assemblies | MCX Connector | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Mcx Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | MCX | MCX | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |