Amphenol Corporation Coaxial Connector (RF) Adapters 2991-6002

Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2991-6002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2991-6002-ND
Coaxial Connector (RF) Adapters 2991-6002-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 2991-6002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
2991-6002
Connectors RF - Adaptors (Interseries, Gender, etc.) 2991-6002
SMA FEMALE TO FEMALE BULKHEAD HERM. ADPTR

SMA FEMALE TO FEMALE BULKHEAD HERM. ADPTR

Buy Now
Swedesboro, NJ, United States
adapters
2991-6002
adapters 2991-6002
SMA Female to Female Bulkhead Hermetic A

SMA Female to Female Bulkhead Hermetic A

Buy Now
No Amphenol Industrial - 10AH2168 - Newark, An Avnet Company
Chicago, IL, United States
No Amphenol Industrial
10AH2168
No Amphenol Industrial 10AH2168
NO

NO

Supplier's Site
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 43AC7726 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
43AC7726
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 43AC7726
RF ADAPTOR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTOR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - 2991-6002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2991-6002
RF Adapters - In Series 2991-6002
RF Adapters - In Series SMA F to F Bulkhead Hermetic Adapter

RF Adapters - In Series SMA F to F Bulkhead Hermetic Adapter

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2991-6002-ND 2991-6002 2991-6002 10AH2168 43AC7726 2991-6002
Product Name Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) adapters No Amphenol Industrial Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data