TE Connectivity RF Connectors 2-5330830-4

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-5330830-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-5330830-4
RF Connectors 2-5330830-4
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A106400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A106400-ND
Coaxial Connector (RF) Assemblies A106400-ND
UHF Connector Plug, Male Pin Non-Constant Panel Mount Crimp

UHF Connector Plug, Male Pin Non-Constant Panel Mount Crimp

Buy Now Datasheet
AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP - 792-2-5330830-4 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP
792-2-5330830-4
AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP 792-2-5330830-4
AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP

AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP

Supplier's Site
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity - 16M3890 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity
16M3890
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity 16M3890
RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 2-5330830-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-5330830-4
RF Connectors / Coaxial Connectors 2-5330830-4
RF Connectors / Coaxial Connectors UHF PLUG POLYPROP

RF Connectors / Coaxial Connectors UHF PLUG POLYPROP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2-5330830-4 A106400-ND 792-2-5330830-4 16M3890 2-5330830-4
Product Name RF Connectors Coaxial Connector (RF) Assemblies AMP FROM TE CONNECTIVITY 2-5330830-4 RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Bulkhead Panel Mount Bulkhead, Cable
Frequency 0.300 GHz 0.000 GHz
Connector Type UHF UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051088-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1-1478416-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
4 suppliers
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers