MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
MCX Right Angle Crimp Plug RG-316DS RD-316 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors MCX R/A CRIMP PLUG 316 DOUBLE BRAID NIC
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 252118-ND | 252118 | 252118 | 99H6508 | 252118 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Mcx Right Angle Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug |