Amphenol Corporation Coaxial Connector (RF) Adapters 272300

Description
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2134-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2134-ND
Coaxial Connector (RF) Adapters ACX2134-ND
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm

Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 272300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
272300
RF Adapters - In Series 272300
RF Adapters - In Series 7/16 JK to 7/16 JK Adapter, Low PIM

RF Adapters - In Series 7/16 JK to 7/16 JK Adapter, Low PIM

Buy Now Datasheet
Adapter, Coaxial, 7/16 Jack-Jack; Convert From Coax Type Amphenol Rf - 55W5588 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, 7/16 Jack-Jack; Convert From Coax Type Amphenol Rf
55W5588
Adapter, Coaxial, 7/16 Jack-Jack; Convert From Coax Type Amphenol Rf 55W5588
ADAPTER, COAXIAL, 7/16 JACK-JACK; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

ADAPTER, COAXIAL, 7/16 JACK-JACK; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site
Rf Coax, Adaptor, 7/16 Jack To 7/16 Jack; Connector Type Amphenol Rf - 99Y9853 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Adaptor, 7/16 Jack To 7/16 Jack; Connector Type Amphenol Rf
99Y9853
Rf Coax, Adaptor, 7/16 Jack To 7/16 Jack; Connector Type Amphenol Rf 99Y9853
RF COAX, ADAPTOR, 7/16 JACK TO 7/16 JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; RoHS Compliant: Yes

RF COAX, ADAPTOR, 7/16 JACK TO 7/16 JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2134-ND 272300 55W5588
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Adapter, Coaxial, 7/16 Jack-Jack; Convert From Coax Type Amphenol Rf
Connector Type 7-16 Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details