SV Microwave, Inc. SMA Connector 2950-6081

Description
SMA Female Flange Mount Connector, 4 Hol
Request a Quote Datasheet
Description
SMA Female Flange Mount Connector, 4 Hol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMA Connector
2950-6081
SMA Connector 2950-6081
SMA Female Flange Mount Connector, 4 Hol

SMA Female Flange Mount Connector, 4 Hol

Buy Now
Coaxial Connector (RF) Assemblies - 2950-6081-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2950-6081-ND
Coaxial Connector (RF) Assemblies 2950-6081-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Sma Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 37AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Sma Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
37AC6209
Sma Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 37AC6209
SMA Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty: 50)

SMA Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Connectors / Coaxial Connectors - 2950-6081 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2950-6081
RF Connectors / Coaxial Connectors 2950-6081
RF Connectors / Coaxial Connectors SMA F FlangMountConn 4 Hole (Solder Pot)

RF Connectors / Coaxial Connectors SMA F FlangMountConn 4 Hole (Solder Pot)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2950-6081 2950-6081-ND 37AC6209 2950-6081
Product Name SMA Connector Coaxial Connector (RF) Assemblies Sma Female Flange Mount Connector, 4 Hole (Solder Pot) / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
RF Connectors - 1059499-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details