SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF COAXIAL, SMA STR JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA F Edge Launch Conn, 4 Legs, TinDip
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2921-61493-TD-ND | 56AC7800 | 2921-61493-TD |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA; Jack, Female Socket | SMA | |
| Mounting | Board Edge, End Launch | PCB - Pretinned |