Amphenol Corporation Coaxial Connector (RF) Assemblies 262120

Description
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2005-ND
Coaxial Connector (RF) Assemblies ACX2005-ND
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
262120
RF & Microwave 262120
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
262120
Connectors 262120
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 262120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
262120
RF Coaxial Cable Mount Connector 262120
MMCX Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

MMCX Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

Supplier's Site Datasheet
Mmcx Straight Crimp Jack Rg-178 Rg-196 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf - 99H6689 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Crimp Jack Rg-178 Rg-196 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf
99H6689
Mmcx Straight Crimp Jack Rg-178 Rg-196 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf 99H6689
MMCX Straight Crimp Jack RG-178 RG-196 Bulkhead Rear Mount 50 Ohm / Individual Bag

MMCX Straight Crimp Jack RG-178 RG-196 Bulkhead Rear Mount 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 262120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262120
RF Connectors / Coaxial Connectors 262120
RF Connectors / Coaxial Connectors MMCX BULKHEAD JACK 178 196U GOLD

RF Connectors / Coaxial Connectors MMCX BULKHEAD JACK 178 196U GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX2005-ND 262120 262120 99H6689 262120
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector Mmcx Straight Crimp Jack Rg-178 Rg-196 Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MMCX
Mounting Panel Mount Bulkhead - Rear Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052167-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers