Amphenol Corporation RF Coaxial Board Mount Connector 252105

Description
MCX Straight PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet
Description
MCX Straight PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 252105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
252105
RF Coaxial Board Mount Connector 252105
MCX Straight PCB Jack Through Hole 50 Ohm

MCX Straight PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
Coaxial Connectors (RF) - 252105 - 854776-252105 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 252105
854776-252105
Coaxial Connectors (RF) - 252105 854776-252105
Manufacturer: AMPHENOL Win Source Part Number: 854776-252105 Features: Connector Package: Bulk Family Name: 2521 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 854776-252105
Features: Connector
Package: Bulk
Family Name: 2521
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1262-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1262-ND
Coaxial Connector (RF) Assemblies ACX1262-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
MCX Connector - 252105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252105
MCX Connector 252105
MCX Straight Jack PCB 50 Ohm

MCX Straight Jack PCB 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252105
RF & Microwave 252105
RF

RF

Buy Now
Singapore, Singapore
50 OHM Electronic Connector
437-252105
50 OHM Electronic Connector 437-252105
CONN MCX RCPT STR 50 OHM PCB Product overview: 252105 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-252105 can be used for catalog matching and distributor lookup.

CONN MCX RCPT STR 50 OHM PCB Product overview: 252105 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-252105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 252105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252105
RF Connectors / Coaxial Connectors 252105
RF Connectors / Coaxial Connectors MCX STRAIGHT PCB RECPT 50 OHM GOLD

RF Connectors / Coaxial Connectors MCX STRAIGHT PCB RECPT 50 OHM GOLD

Buy Now Datasheet
Rf Coaxial, Mcx, Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H6491 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx, Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H6491
Rf Coaxial, Mcx, Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H6491
RF COAXIAL, MCX, STR JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, MCX, STR JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 252105 854776-252105 ACX1262-ND 252105 437-252105 252105 99H6491
Product Name RF Coaxial Board Mount Connector Coaxial Connectors (RF) - 252105 Coaxial Connector (RF) Assemblies MCX Connector 50 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf Coaxial, Mcx, Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data