MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
RF Connectors / Coaxial Connectors MCX R/A C/P 223 142 DB GOLD
MCX Right Angle Crimp Plug RG-55 RG-142 RG-223 RG-400 50 Ohm / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 252123-ND | 252123 | 252123 | 99H6516 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Mcx Right Angle Crimp Plug Rg-55 Rg-142 Rg-223 Rg-400 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | MCX | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle | |||
| Gender | Male / Plug | Male / Plug |