MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA
RF Connectors / Coaxial Connectors MMCX RIGHT ANGLE PLUG STANDARD CABLE
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 262102 | ACX1274-ND | 262102 | 262102 | 262102 | 99H6666 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | MMCX | MCX; MMCX | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle |