Amphenol Corporation Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 252107

Description
MCX STRAIGHT SOLDER PLUG MCX
Request a Quote Datasheet
Description
MCX STRAIGHT SOLDER PLUG MCX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 252107 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
252107
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 252107
MCX STRAIGHT SOLDER PLUG MCX

MCX STRAIGHT SOLDER PLUG MCX

Buy Now
MCX Connector - 252107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252107
MCX Connector 252107
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
252107
Connectors 252107
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252107
RF & Microwave 252107
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 252107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252107
RF Coaxial Cable Mount Connector 252107
MCX Straight Solder Plug for .085 Semi-Rigid 50 Ohm

MCX Straight Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1257-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1257-ND
Coaxial Connector (RF) Assemblies ACX1257-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H6493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H6493
Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H6493
CONNECTOR, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 252107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252107
RF Connectors / Coaxial Connectors 252107
RF Connectors / Coaxial Connectors MCX STRAIGHT PLUG .085 GOLD

RF Connectors / Coaxial Connectors MCX STRAIGHT PLUG .085 GOLD

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 252107 252107 252107 ACX1257-ND 99H6493 252107
Product Name Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) MCX Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Solder Solder
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data