1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
1.0/2.3 Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm
RF Connectors / Coaxial Connectors 75 Ohm 1.0/2.3 DIN ST Crimp Plug
RF/COAXIAL, 1.0/2.3, PLUG, STRAIGHT, CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1779-ND | 282138-75 | 282138-75 | 99R5583 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, 1.0/2.3, Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |