- Trained on our vast library of engineering resources.

Cinch Connectivity Solutions RF Connectors / Coaxial Connectors 25-7307

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 25-7307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
25-7307
RF Connectors / Coaxial Connectors 25-7307
RF Connectors / Coaxial Connectors RG-58 CRIMP PLUG

RF Connectors / Coaxial Connectors RG-58 CRIMP PLUG

Supplier's Site
Coaxial Connector (RF) Assemblies - 116-25-7307-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
116-25-7307-ND
Coaxial Connector (RF) Assemblies 116-25-7307-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Supplier's Site Datasheet
 - 8862998 - RS Components, Ltd.
Corby, Northants, United Kingdom
A professional range of UHF connectors and adapters from Cinch that are designed for use in a variety of applications. The range offers a choice of connection types and mini-UHF versions are available. Gender = Male Body Orientation = Straight Termination Method = Crimp Mounting Type = Cable Mount Body Plating = Nickel Cable Type = RG-58, RG-58/U Mating Type = Threaded Operating Frequency = 0 - 500MHz Contact Plating = Nickel Contact Material = Brass

A professional range of UHF connectors and adapters from Cinch that are designed for use in a variety of applications. The range offers a choice of connection types and mini-UHF versions are available.
Gender = Male
Body Orientation = Straight
Termination Method = Crimp
Mounting Type = Cable Mount
Body Plating = Nickel
Cable Type = RG-58, RG-58/U
Mating Type = Threaded
Operating Frequency = 0 - 500MHz
Contact Plating = Nickel
Contact Material = Brass

Supplier's Site
connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable - 70081046 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable
70081046
connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable 70081046
connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable

connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable

Supplier's Site
Connector, Coaxial, Uhf, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity - 54M7973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Coaxial, Uhf, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity
54M7973
Connector, Coaxial, Uhf, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity 54M7973
CONNECTOR, COAXIAL, UHF, PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, COAXIAL, UHF, PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 25-7307 116-25-7307-ND 8862998 70081046 54M7973
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies connector,rf coaxial,uhf straight crimpplug for rg/u 58 cable Connector, Coaxial, Uhf, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Frequency ? to 0.500 GHz 0.000 to 0.500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - Shenzhen Bexkom Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details