Amphenol RF RF Coaxial Board Mount Connector 262107-10

Description
MMCX End Launch Jack for 0.062 inch PCB 50 Ohm
Request a Quote Datasheet
Description
MMCX End Launch Jack for 0.062 inch PCB 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 262107-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
262107-10
RF Coaxial Board Mount Connector 262107-10
MMCX End Launch Jack for 0.062 inch PCB 50 Ohm

MMCX End Launch Jack for 0.062 inch PCB 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 262107-10-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
262107-10-ND
Coaxial Connector (RF) Assemblies 262107-10-ND
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
437-262107-10
50OHM Electronic Connector 437-262107-10
CONN MMCX JACK STR 50OHM EDGEMNT Product overview: 262107-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262107-10 can be used for catalog matching and distributor lookup.

CONN MMCX JACK STR 50OHM EDGEMNT Product overview: 262107-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262107-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 262107-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
262107-10
RF Connectors / Coaxial Connectors 262107-10
RF Connectors / Coaxial Connectors MMCX End Launch Jack

RF Connectors / Coaxial Connectors MMCX End Launch Jack

Buy Now Datasheet
Mmcx Straight Pcb Jack End Launch 50 Ohm / Individual Bag Amphenol Rf - 88X0172 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Pcb Jack End Launch 50 Ohm / Individual Bag Amphenol Rf
88X0172
Mmcx Straight Pcb Jack End Launch 50 Ohm / Individual Bag Amphenol Rf 88X0172
MMCX Straight PCB Jack End Launch 50 Ohm / Individual Bag

MMCX Straight PCB Jack End Launch 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 262107-10 262107-10-ND 437-262107-10 262107-10 88X0172
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies 50OHM Electronic Connector RF Connectors / Coaxial Connectors Mmcx Straight Pcb Jack End Launch 50 Ohm / Individual Bag Amphenol Rf
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data