Amphenol Corporation RF Coaxial Cable Mount Connector 252180

Description
MCX Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
MCX Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 252180 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252180
RF Coaxial Cable Mount Connector 252180
MCX Straight Crimp Plug for RG-58 LMR-195 50 Ohm

MCX Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
MCX Connector - 252180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252180
MCX Connector 252180
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
252180
Connectors 252180
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1253-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1253-ND
Coaxial Connector (RF) Assemblies ACX1253-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coaxial, Mcx Plug , 50 Ohm, Cable; Connector Type Amphenol Rf - 48AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx Plug , 50 Ohm, Cable; Connector Type Amphenol Rf
48AC0022
Rf Coaxial, Mcx Plug , 50 Ohm, Cable; Connector Type Amphenol Rf 48AC0022
RF COAXIAL, MCX PLUG , 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9907, Belden B7806A, LMR-195, RG58, RG58A, RG58B, RG58C, RoHS Compliant: Yes

RF COAXIAL, MCX PLUG , 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9907, Belden B7806A, LMR-195, RG58, RG58A, RG58B, RG58C, RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Mcx Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Rf - 01AK4389 - Newark, An Avnet Company
Chicago, IL, United States
Rf Mcx Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Rf
01AK4389
Rf Mcx Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Rf 01AK4389
RF MCX CONNECTOR, 1 CONTACT(S), MALE, CABLE MOUNT, CRIMP TERMINAL, LOCKING, PLUG

RF MCX CONNECTOR, 1 CONTACT(S), MALE, CABLE MOUNT, CRIMP TERMINAL, LOCKING, PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 252180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252180
RF Connectors / Coaxial Connectors 252180
RF Connectors / Coaxial Connectors MCX PLUG RG58U GOLD

RF Connectors / Coaxial Connectors MCX PLUG RG58U GOLD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 252180 252180 ACX1253-ND 48AC0022 01AK4389 252180
Product Name RF Coaxial Cable Mount Connector MCX Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Mcx Plug , 50 Ohm, Cable; Connector Type Amphenol Rf Rf Mcx Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Crimp
Unlock Full Specs
to access all available technical data