Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
RF Adapters - In Series 7/16 PLG to 7/16 JK Adapter, Low PIM
ADAPTER, COAXIAL, 7/16 JACK-PLUG; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2135-ND | 272292 | 272292 | 55W5587 |
| Product Name | Coaxial Connector (RF) Adapters | 7/16 Connector | RF Adapters - In Series | Adapter, Coaxial, 7/16 Jack-Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | 7-16 Connector; Type N |