Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
RF Adapters - Tee ADAPTER BNC 50 OHM BNC T (F-F-F)
ADAPTER, TEE, BNC JACK-JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Materials: Body — Zinc or brass, nickel plating except where noted; Crimp Sleeve — Nickel-plated brass; Contact — Beryllium copper or phosphor bronze, gold plated; Insulator — Delrin® or TPX polymethylpentene. Frequency Range: 50 Ω — 0-4 GHz; 75 Ω — 0-2 GHz. Working Voltage: 500 V at sea level. –55°C to +85°C.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 116-27-8141-ND | 27-8141 | 66K8161 | 70081340 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Tee | Adapter, Tee, Bnc Jack-Jack-Jack, 50 Ohm; Convert From Coax Type Aim Cambridge - Cinch Connectivity | Adapter, Coaxial; BNC T 3 Female; 50 Ohms |
| Connector Type | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) |