SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Female PCB Thru-Hole Connector, R/A
SMA Female PCB Thru-Hole Connector, R/A / Individual - Tray (Pack Fill Qty: 50)
RF Connectors / Coaxial Connectors SMA F PCB Thru-Hole Conn, R/A
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2986-6001 | 2986-6001-ND | 2986-6001 | 43AC7722 | 2986-6001 |
| Product Name | Coaxial Connector (RF) Assemblies | Sma Female Pcb Thru-Hole Connector, R/a / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | ||
| Connector Type | SMA | SMA; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle |