SV Microwave, Inc. Coaxial Connector (RF) Assemblies 2921-40054

Description
SMA FEMALE NON-MAGNETIC BULKHEAD
Request a Quote Datasheet
Description
SMA FEMALE NON-MAGNETIC BULKHEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-2921-40054-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-2921-40054-ND
Coaxial Connector (RF) Assemblies 1678-2921-40054-ND
SMA FEMALE NON-MAGNETIC BULKHEAD

SMA FEMALE NON-MAGNETIC BULKHEAD

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
2921-40054
SMA Connector 2921-40054
SMA Female Non-Magnetic Bulkhead Connect

SMA Female Non-Magnetic Bulkhead Connect

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1678-2921-40054-ND 2921-40054
Product Name Coaxial Connector (RF) Assemblies SMA Connector
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details